EN
  • EN
  • DE

BZA968AVL,115

Part No BZA968AVL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 6.8VWM SOT665
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 6.8V
Power Dissipation - Pd 6W
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-665
Win Source Part Number 097781-BZA968AVL,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA968AVL,115 CAD Model

Description

The BZA968AVL,115 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust device is a crucial component for modern electronic systems, providing high-quality protection for integrated circuits in a compact and efficient package.

Key Features

  • ESD Protection: The BZA968AVL,115 offers excellent ESD protection, meeting IEC 61000-4-2 standards. It can withstand ESD discharges of up to ±15 kV (air discharge) and ±8 kV (contact discharge), ensuring the safety of your electronic devices against sudden electrical surges.
  • Low Capacitance: With a very low diode capacitance, this product ensures high signal integrity, making it suitable for protecting high-speed data lines without compromising signal quality.
  • Multiple Applications: It is ideal for use in a wide range of applications, including USB 2.0, HDMI, antenna lines, and other high-speed data interfaces that require robust ESD protection.
  • Compact Package: The BZA968AVL,115 comes in a small SOT666 package, which is perfect for space-constrained applications. Its small footprint allows for efficient use of PCB space without sacrificing performance.
  • High Integration: This ESD protection device integrates multiple protection diodes, which simplifies circuit design and reduces the number of external components required, leading to cost savings and a more streamlined design process.

Technical Specifications

Parameter Value Package SOT666 Mounting Type Surface Mount Operating Temperature -55°C to +125°C Clamping Voltage Low Diode Capacitance Ultra-low

Applications

The BZA968AVL,115 is versatile and can be used in various consumer electronics, telecommunications equipment, and computer peripherals. Its reliable ESD protection makes it an essential component in safeguarding sensitive electronics, ensuring long-term functionality and reliability of the end product.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess