EN
  • EN
  • DE

BZD23-C110

Part No BZD23-C110
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156935-BZD23-C110
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD23-C110 CAD Model

Description

The BZD23-C110 is a highly reliable, precision Zener diode crafted by the renowned NXP Semiconductors. This component is designed to provide a stable reference voltage for various electronic applications. With its meticulous manufacturing and robust design, the BZD23-C110 stands out as an essential component for voltage regulation tasks.

Key Features

  • Nominal Zener Voltage: The BZD23-C110 offers a nominal Zener voltage of 110V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation capability of up to 3.25 watts, this device can handle significant power levels in a compact SOD-57 package.
  • Tolerance: A tight voltage tolerance ensures precise voltage regulation, which is critical for sensitive electronic circuits.
  • Thermal Stability: The diode's excellent thermal stability guarantees consistent performance over a wide temperature range.
  • Surge Current Specification: It is capable of withstanding surge currents, offering additional protection against voltage spikes.

Applications

The BZD23-C110 is versatile and can be used in a variety of applications such as:

  • Power supply stabilization
  • Automotive electronics
  • Industrial high-voltage regulation systems
  • Voltage reference in instrumentation
  • Surge protection circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZD23-C110 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the highest standards. Reliability is paramount for NXP, and the BZD23-C110 is designed to deliver consistent performance over its lifespan, even in the most demanding conditions.

Environmental Compliance

The BZD23-C110 is also environmentally friendly, complying with various international standards, including RoHS. NXP's dedication to sustainability means that you can count on this Zener diode to not only meet your electronic needs but also align with eco-conscious practices.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess