EN
  • EN
  • DE

BZD23-C200

Part No BZD23-C200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Voltage regulator diodes / Diode Zener Single 200V 6% 2.5W 2-Pin GALF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238515-BZD23-C200
Popularity Medium
Supply and Demand Status Balance
Family Name BZD23-C200
Introduction Date October 01, 1991
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZD23-C200 CAD Model

Description

The BZD23-C200 is a high-quality Zener diode from NXP Semiconductors, renowned for its precision and reliability in voltage regulation applications. This component is designed to provide a stable reference voltage and is commonly used in electronic circuits for voltage clamping and surge suppression.

Key Features

  • Nominal Zener Voltage: 200V, making it suitable for high-voltage applications.
  • Power Dissipation: Capable of handling up to 3.25 watts of power, ensuring robust performance under various load conditions.
  • Tolerance: Precision voltage regulation with a tolerance of ±5%, providing consistent performance.
  • Package: Available in a compact SOD-64 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: -65°C to +175°C, allowing for operation in extreme environmental conditions.

Applications

The BZD23-C200 Zener diode is versatile and can be used in a wide range of electronic circuits. Its primary applications include:

  • Voltage regulation in power supplies.
  • Protection circuits for sensitive electronics.
  • Overvoltage and surge protection in consumer electronics.
  • Telecommunication and industrial equipment.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZD23-C200 Zener diode is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability. Customers can trust the BZD23-C200 for their critical applications, knowing that it comes from a leader in semiconductor technology.

Ordering Information

To purchase the BZD23-C200 Zener diode or to obtain more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure that you specify the correct product code BZD23-C200 to receive the exact Zener diode specifications detailed here.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess