The BZD27-C110 is a high-quality Zener diode from NXP Semiconductors, renowned for its precision and reliability in voltage regulation applications. This product is designed to provide a stable reference voltage and is commonly used in overvoltage protection circuits, voltage stabilization systems, and as a voltage reference in a variety of electronic devices.
Key Features
- Voltage Regulation: The BZD27-C110 offers a nominal Zener voltage of 110V, making it suitable for applications requiring precise voltage regulation within this range.
- Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant power levels, ensuring stable operation under varying conditions.
- Package: Encased in a small ceramic SMD (Surface-Mounted Device) package, the BZD27-C110 is designed for easy integration into a wide range of electronic circuits.
- Temperature Stability: The device exhibits excellent stability over a wide temperature range, ensuring consistent performance even under thermal stress.
- Tolerance: The Zener voltage tolerance is specified with a low margin of error, which guarantees precise voltage regulation for sensitive applications.
Applications
The BZD27-C110 is versatile and can be used in various applications across different sectors. Some common uses include:
- Consumer electronics for voltage stabilization in power supplies and audio equipment.
- Telecommunication systems where stable reference voltages are crucial for signal integrity.
- Automotive electronics, providing protection against voltage transients and surges.
- Industrial control systems, where accurate voltage references are necessary for precise process control.
Technical Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
110V
Power Dissipation (P<sub>D)
800mW
Package Type
SMD
Operating Temperature Range
-55°C to +150°C
Tolerance
±5%
With its robust design and precise voltage control, the BZD27-C110 from NXP Semiconductors is an ideal choice for engineers and designers looking for a reliable Zener diode to incorporate in their electronic designs.