EN
  • EN
  • DE

BZD27-C27

Part No BZD27-C27
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156980-BZD27-C27
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Commercial
Ultra Librarian 3D Model Ultra Librarian BZD27-C27 CAD Model

Description

The BZD27-C27 is a high-precision Zener diode from NXP Semiconductors, designed to offer voltage regulation in a compact, surface-mount package. This Zener diode is an ideal solution for providing voltage clamping or reference voltage in various electronic circuits.

Key Features

  • Voltage Range: The BZD27-C27 has a nominal Zener voltage of 27V, making it suitable for a range of applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 800mW, it can handle a substantial amount of power for its size, ensuring reliable operation under typical circuit conditions.
  • Package: The device is offered in a small SOD87 package, which is optimized for surface-mount technology, allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Tolerance: It features a tight voltage tolerance, ensuring precise voltage regulation and stability across various temperatures and operational conditions.
  • Thermal Resistance: The BZD27-C27 has a low thermal resistance, which contributes to its excellent thermal performance and reliability.

Applications

The BZD27-C27 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Reference voltage in analog circuits
  • Surge suppression in telecom and industrial equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZD27-C27 is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and consumer electronic applications. Users can rely on this Zener diode for consistent performance and durability.

Conclusion

The BZD27-C27 from NXP Semiconductors is a robust and precise Zener diode, ideal for designers looking for a reliable voltage regulation solution in a compact form factor. Its combination of power handling, low thermal resistance, and tight voltage tolerance makes it a strong candidate for inclusion in a variety of electronic systems.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1023 $57.7995
1,380+ $0.0840 $115.9200
2,130+ $0.0815 $173.5950
2,935+ $0.0788 $231.2780
3,795+ $0.0762 $289.1790
5,080+ $0.0683 $346.9640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess