EN
  • EN
  • DE

SN7416N

Part No SN7416N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS | IC INVERTER OPEN COL 6CH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Open Collector
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low -, 40mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 23ns at 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 7416
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253021-SN7416N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN7416N CAD Model

Description

The SN7416N is a versatile integrated circuit designed and manufactured by Texas Instruments, which falls under the category of hex inverter buffers/drivers with high-voltage outputs. This IC is part of the 7400 series of logic devices, known for their robustness and widespread usage in digital logic circuits.

Key Features

  • Logic Type: The SN7416N features six independent inverter buffers/drivers, providing the ability to invert input signals while also offering a high current drive.
  • Output Voltage: It is capable of delivering high voltage outputs, making it suitable for interfacing with high-level circuits or driving heavier loads.
  • Current Drive: Each buffer/driver can source up to 40mA, allowing it to drive LEDs, relays, and other peripherals that require a significant amount of current.
  • Wide Operating Range: The device operates over a wide range of voltages, from 4.75V to 5.25V, providing stable functionality through various conditions.
  • Open-Collector Outputs: The open-collector outputs allow for higher voltage loads up to 30V and can be wired together to achieve a wired-AND function.

Applications

The SN7416N is commonly used in applications that require logic level shifting or signal inversion with a high current drive capability. Its applications span across a variety of fields including:

  • Interfacing TTL logic circuits with high-voltage or high-current loads.
  • Driving components such as relays, solenoids, and other actuators.
  • Use in control panels, automation systems, and other industrial control applications.
  • Creating wired-AND logic configurations.

Package and Quality

The device is encapsulated in a standard 14-pin DIP (Dual In-line Package), which allows for easy integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality, and the SN7416N is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0274
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8406 $53.2466
26+ $3.9718 $103.2668
39+ $3.8477 $150.0603
54+ $3.7236 $201.0744
70+ $3.5995 $251.9650
93+ $3.2271 $300.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 821 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess