Introducing the BZG03-C130 Zener Diode from NXP Semiconductors
Experience the reliability and precision of the BZG03-C130, a high-performance Zener diode crafted by NXP Semiconductors, a leader in the industry known for their innovative and dependable products. The BZG03-C130 is designed to provide voltage regulation with high power density in a compact SOD-64 package, making it an ideal choice for a wide range of electronic applications.
Key Features of the BZG03-C130 Zener Diode
- Nominal Zener Voltage: The BZG03-C130 offers a nominal Zener voltage of 130V, providing stable voltage regulation for circuits operating around this voltage range.
- Power Dissipation: With a power dissipation capability of up to 1.3W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
- High Surge Capability: The device is engineered to withstand surge currents, ensuring protection against voltage spikes and enhancing the longevity of your electronic components.
- Low Leakage Current: The BZG03-C130 is characterized by its low leakage current, which minimizes power loss and improves overall efficiency.
- Package: Enclosed in a SOD-64 package, the diode is not only robust but also space-efficient, fitting seamlessly into a variety of circuit designs.
- Temperature Range: This Zener diode operates over a wide temperature range, ensuring consistent performance in diverse operating conditions.
Applications
The BZG03-C130 is versatile and can be used in various applications, including:
- Voltage stabilization for sensitive electronics
- Overvoltage protection in consumer electronics
- Power supply circuits
- Automotive and industrial electronics
- Telecommunication systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZG03-C130 Zener diode is no exception, undergoing rigorous testing to ensure it meets the demanding requirements of modern electronic systems. With its robust design and dependable performance, the BZG03-C130 is the perfect solution for designers looking to enhance circuit protection and stability.
Choose the BZG03-C130 for your next project and benefit from the quality and performance that NXP Semiconductors consistently delivers.