The BZG04-C200 from NXP Semiconductors is a robust Zener diode designed to provide precise voltage regulation and protection in a wide range of electronic applications. This high-quality semiconductor device is a popular choice for engineers and designers looking for a reliable voltage reference or a protective element in their circuits.
Key Features
- Working Voltage: The BZG04-C200 has a nominal Zener voltage of 200V, making it suitable for high-voltage applications.
- Power Dissipation: With a power dissipation of 1.25W, this Zener diode can withstand significant energy without degradation, ensuring long-term reliability.
- Package: Enclosed in a compact SOD57 package, the BZG04-C200 is designed for easy integration into a variety of electronic assemblies.
- High Surge Capability: This diode offers excellent surge handling capability, protecting sensitive components from voltage spikes and transients.
- Low Leakage Current: It features a low reverse leakage current, which enhances the overall efficiency of the device and minimizes power loss.
- Temperature Range: The BZG04-C200 operates effectively within a wide temperature range, ensuring consistent performance under varying environmental conditions.
Applications
The versatility of the BZG04-C200 Zener diode allows it to be used in a multitude of applications, including:
- Voltage regulation in power supplies
- Protection circuits for sensitive electronics
- Overvoltage protection in consumer electronics
- Motor control circuits
- Telecommunication devices
Product Specifications
Parameter
Value
Zener Voltage (Vz)
200V
Power Dissipation (Pd)
1.25W
Package
SOD57
Operating Temperature Range
-55°C to +175°C
With its robust design and comprehensive features, the BZG04-C200 Zener diode from NXP is an excellent choice for engineers looking to enhance circuit protection and stability in their electronic designs.