EN
  • EN
  • DE

BZT52H-B5V1

Part No BZT52H-B5V1
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 5.1V 2% 60Ohm 830mW Automotive 2-Pin SOD-123F / Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157386-BZT52H-B5V1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZT52H-B5V1
Introduction Date December 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52H-B5V1 CAD Model

Description

Introducing the BZT52H-B5V1 Zener Diode from NXP Semiconductors

The BZT52H-B5V1 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the field of high-quality electronic components. This precision Zener diode offers a nominal Zener voltage of 5.1V, making it an ideal choice for a wide range of voltage regulation applications. The BZT52H series is characterized by its low operational voltage and sharp breakdown characteristics, ensuring reliable performance in critical circuit designs.

Key Features and Benefits

  • Low Zener Impedance: The BZT52H-B5V1 boasts a low dynamic Zener impedance which enhances its ability to stabilize voltages and improve the performance of voltage-sensitive circuits.
  • High Precision Voltage Regulation: With its tightly controlled Zener voltage, this diode is perfect for precise voltage clamping applications, providing consistent performance and protection against voltage transients.
  • Power Dissipation: The BZT52H-B5V1 can handle a power dissipation of up to 375 mW, making it suitable for a variety of electronic devices that require efficient power management.
  • Compact SOD-123F Package: The small surface-mount package allows for high-density mounting and is ideal for space-constrained applications, without compromising on power handling capabilities.
  • Wide Operating Temperature Range: This Zener diode operates effectively across a broad temperature range from -65°C to +150°C, ensuring reliability in extreme conditions.
  • Lead-free and RoHS Compliant: The BZT52H-B5V1 is designed with environmental considerations in mind, complying with current RoHS regulations and lead-free standards.

Applications

The BZT52H-B5V1 Zener diode is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Power Supply Regulation
  • Overvoltage Protection
  • Industrial Electronics

With its combination of precision voltage regulation, low impedance, and high power dissipation, the BZT52H-B5V1 from NXP Semiconductors is an excellent choice for designers seeking a reliable Zener diode for their next project. Its robust package and compliance with environmental standards further make it a sustainable and durable option for modern electronic applications.

You May Also Be Interested in

Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to €2.3654
COSMO
REED RELAY
Lowest to €1.7872
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to €0.0879
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to €0.4294
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to €3.2995
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ €0.1070 €45.4660
905+ €0.1002 €90.6623
1,405+ €0.0968 €136.0390
2,015+ €0.0900 €181.4011
2,620+ €0.0867 €227.0779
3,270+ €0.0832 €272.1486
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess