EN
  • EN
  • DE

BZT52H-C10 (10V)

Part No BZT52H-C10 (10V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238721-BZT52H-C10 (10V)
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZT52H-C10 (10V) CAD Model

Description

Introducing the BZT52H-C10 (10V) Zener Diode from NXP

The BZT52H-C10 is a high-performance, surface-mounted Zener diode designed by NXP Semiconductors. This diode is engineered to provide a precise voltage regulation, making it an ideal component for a wide range of electronic circuits. With its tight voltage tolerance and low leakage current, the BZT52H-C10 ensures excellent stability and reliability for your applications.

Key Features

  • Nominal Zener Voltage: 10V, providing an effective voltage reference for your circuits.
  • Power Dissipation: The diode comes in a small SOD123F package, capable of handling a power dissipation of up to 375 mW, making it suitable for high-density circuit designs.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device.
  • High Stability: The BZT52H-C10 offers excellent stability over time, making it a reliable choice for critical applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, ensuring performance under various environmental conditions.
  • Surface-Mount Package: The compact SOD123F package allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The BZT52H-C10 Zener diode is versatile and can be used in a multitude of electronic applications. It is commonly found in:

  • Power supply circuits as a voltage regulator or reference.
  • Protection circuits to prevent over-voltage conditions.
  • Switching operations where stable voltage is crucial.
  • Consumer electronics such as computers, smartphones, and televisions.

Quality and Reliability

NXP is known for its commitment to quality, and the BZT52H-C10 is no exception. Each diode is manufactured under strict quality control standards to ensure that it meets the high reliability requirements for industrial and consumer applications. With its robust design and precise voltage regulation, the BZT52H-C10 from NXP is an excellent choice for designers seeking a dependable Zener diode solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5,055+ $0.0099 $50.0445
10,755+ $0.0093 $100.0215
16,670+ $0.0090 $150.0300
23,810+ $0.0084 $200.0040
31,250+ $0.0080 $250.0000
38,965+ $0.0077 $300.0305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,560 pieces
MOQ: 5055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess