EN
  • EN
  • DE
  • IT

BZV49-C20

Part No BZV49-C20
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157448-BZV49-C20
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV49-C20 CAD Model

Description

Introducing the BZV49-C20 Zener Diode from NXP

The BZV49-C20 is a high-precision Zener diode crafted by the renowned semiconductor manufacturer NXP. This component is designed to provide a reliable voltage regulation solution with its nominal Zener voltage of 20V. It's an essential component for a wide range of electronic circuits, offering stability and protection in voltage-sensitive applications.

Key Features

  • Voltage Regulation: The BZV49-C20 ensures precise voltage regulation with a Zener voltage of 20V, making it suitable for a variety of stabilization tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle a moderate amount of power, making it suitable for both low-power and medium-power applications.
  • Package: This Zener diode is available in a compact SOT-89 package, which is ideal for space-constrained applications while still providing adequate power handling capabilities.
  • High Stability: The BZV49-C20 is designed for high stability, offering reliable performance over a wide range of temperatures and operational conditions.
  • Low Dynamic Impedance: The dynamic impedance of the BZV49-C20 is kept low, ensuring minimal voltage drop across the diode during operation and enhancing the overall efficiency of the circuit.

Applications

The BZV49-C20 Zener diode is versatile and can be used in various applications including:

  • Power supply circuits
  • Voltage reference
  • Surge suppression
  • Transistor biasing
  • Overvoltage protection

Quality and Reliability

NXP is known for its commitment to quality, and the BZV49-C20 is no exception. It is manufactured to meet high-quality standards, ensuring that it performs consistently and reliably in your electronic designs. Whether you're developing consumer electronics, industrial control systems, or automotive applications, the BZV49-C20 from NXP is a solid choice for your voltage regulation needs.

With its precise voltage control and robust design, the BZV49-C20 Zener diode is an indispensable component for engineers and designers looking to create stable and reliable electronic products.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2831 $50.9580
435+ $0.2323 $101.0505
670+ $0.2251 $150.8170
920+ $0.2178 $200.3760
1,190+ $0.2106 $250.6140
1,590+ $0.1888 $300.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess