EN
  • EN
  • DE

BZV55-C20-TR7

Part No BZV55-C20-TR7
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LL34
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722821-BZV55-C20-TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-C20-TR7 CAD Model

Description

The BZV55-C20-TR7 is a high-quality Zener diode product from NXP Semiconductors, a leader in the electronic components industry. This precision Zener diode offers a nominal Zener voltage of 20V, making it an ideal choice for voltage regulation and reference purposes in a wide variety of electronic applications.

Key Features

  • Voltage Regulation: The BZV55-C20-TR7 provides a stable 20V output, which is crucial for maintaining consistent performance in electronic circuits.
  • Package: This Zener diode comes in a small SOD-80C package, which is suitable for high-density mounting and is ideal for space-constrained applications.
  • Power Dissipation: With a power dissipation of 500mW, the BZV55-C20-TR7 can handle a moderate amount of power, making it suitable for a range of uses from low-power to medium-power applications.
  • Tolerance: The device features a standard tolerance of approximately ±5%, ensuring reliable operation and ease of design in various circuits.
  • Operating Temperature Range: It is designed to operate within a wide temperature range of -65°C to +175°C, offering reliability under extreme conditions.

Applications

The BZV55-C20-TR7 is versatile and can be used in several applications, including:

  • Power supply stabilization
  • Automotive electronics
  • Consumer electronics
  • Industrial electronics
  • Voltage reference in analog circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV55-C20-TR7 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and durability for professional-grade electronics projects. Whether for commercial, industrial, or automotive use, this Zener diode is designed to deliver consistent performance over its lifespan.

Environmental Compliance

The BZV55-C20-TR7 is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials in electrical and electronic equipment. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,715 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess