EN
  • EN
  • DE

BZV90-C20

Part No BZV90-C20
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157567-BZV90-C20
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C20 CAD Model

Description

Product Overview: BZV90-C20 Zener Diode by NXP

The BZV90-C20 is a robust and precise Zener diode manufactured by NXP Semiconductors, designed to provide a reliable voltage regulation solution for a wide range of electronic applications. This component is part of NXP's acclaimed BZV90 series, known for their stability and durability under various operating conditions.

Key Features

  • Voltage Regulation: The BZV90-C20 offers a nominal Zener voltage of 20V, making it suitable for voltage stabilization tasks in medium-voltage circuits.
  • High Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle significant power levels, ensuring reliable performance in demanding situations.
  • Low Dynamic Impedance: The low dynamic impedance ensures that the voltage across the diode remains stable even with changes in the current passing through it.
  • Temperature Stability: The BZV90-C20 exhibits excellent stability over a broad temperature range, maintaining consistent performance from -65°C to +175°C.

Applications

The BZV90-C20 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in precision systems
  • Surge suppression in sensitive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZV90-C20 is no exception, as it is manufactured with stringent quality control measures ensuring that each diode meets NXP's rigorous standards. Users can expect a reliable and consistent performance from this Zener diode.

Technical Specifications

  • Package: The BZV90-C20 comes in a SOD64 package, which is suitable for through-hole mounting on printed circuit boards.
  • Configuration: It is a single Zener diode, allowing for straightforward implementation into various circuit designs.

In summary, the BZV90-C20 from NXP is an excellent choice for designers looking for a high-performance Zener diode capable of providing stable voltage regulation, high power dissipation, and reliability across a wide range of temperatures and operating conditions.

You May Also Be Interested in

Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8667 $52.0020
145+ $0.7112 $103.1240
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6445 $251.3550
520+ $0.5778 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 565 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess