EN
  • EN
  • DE

BZV90-C68

Part No BZV90-C68
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157584-BZV90-C68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C68 CAD Model

Description

Introducing the BZV90-C68 Zener Diode from NXP

The BZV90-C68 is a high-performance Zener diode manufactured by NXP, a leader in the semiconductor industry. This precision device is designed to offer excellent voltage regulation and is specifically engineered for applications requiring a stable and reliable reference voltage. With its robust design and high power dissipation, the BZV90-C68 is an ideal component for a variety of electronic circuits.

Key Features

  • Voltage Regulation: The BZV90-C68 provides a nominal Zener voltage of 68V, making it suitable for a wide range of voltage stabilization tasks.
  • High Power Dissipation: This Zener diode can dissipate up to 1.3 Watts of power, ensuring reliable performance even under high load conditions.
  • Low Dynamic Impedance: The dynamic impedance of the BZV90-C68 is minimized, which contributes to a stable Zener voltage under varying current conditions.
  • Wide Operating Temperature Range: The device can operate effectively across a temperature range of -55°C to +175°C, allowing it to be used in extreme environmental conditions.
  • Package: It comes in a SOD64 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs).

Applications

The BZV90-C68 is versatile and can be used in a variety of applications where voltage regulation is critical. Some common applications include:

  • Power supplies
  • Voltage reference in analog circuits
  • Surge protection devices
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

NXP is committed to delivering high-quality components that meet stringent industry standards. The BZV90-C68 Zener diode is produced with high-grade materials and undergoes rigorous testing to ensure it meets NXP's quality and reliability criteria. Customers can trust in the performance and durability of the BZV90-C68 for their critical circuit designs.

Conclusion

Whether you're designing power management systems, precision references, or protective circuits, the BZV90-C68 from NXP provides the performance and reliability you need. Its combination of high power dissipation, low dynamic impedance, and wide operating temperature range makes it a top choice for engineers and designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess