EN
  • EN
  • DE

BZX585-B3V6

Part No BZX585-B3V6
Manufacturer NXP / Nexperia
Description Zener Diode Single 3.6V 2% 90Ohm 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD523
Manufacturer NXP
Win Source Part Number 759671-BZX585-B3V6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-B3V6
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-B3V6 CAD Model

Description

The BZX585-B3V6 is a precision Zener diode designed by NXP Semiconductors, known for its high reliability and consistent performance. This voltage regulator diode offers a nominal Zener voltage of 3.6V, providing excellent stability and voltage regulation for a variety of electronic applications. With its small package footprint, the BZX585-B3V6 is ideal for space-constrained designs.

Key Features

  • Zener Voltage: The device features a nominal Zener voltage of 3.6 volts, making it suitable for precise voltage regulation tasks.
  • Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle moderate power levels efficiently.
  • Tolerance: It offers a tight voltage tolerance, ensuring accurate voltage regulation for sensitive circuits.
  • Package Type: Enclosed in a small SOD-523 package, the BZX585-B3V6 is optimized for high-density mounting and is an excellent choice for portable devices.
  • Temperature Stability: The diode operates effectively over a wide temperature range, maintaining its performance characteristics under varying conditions.

Applications

The BZX585-B3V6 Zener diode is versatile and can be used in various electronic applications, including:

  • Power supply regulation
  • Voltage reference circuits
  • Protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors ensures that the BZX585-B3V6 meets stringent quality and reliability standards. The device is subjected to rigorous testing and quality control processes to guarantee its performance in a wide range of operating conditions. Customers can trust the BZX585-B3V6 for their critical circuit designs, knowing that it comes from a leader in semiconductor solutions.

Conclusion

In summary, the BZX585-B3V6 from NXP is a compact, precise, and reliable Zener diode that offers excellent voltage regulation capabilities. Its small size, combined with its robust performance, makes it an ideal choice for designers looking to incorporate voltage regulation in their next-generation electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess