EN
  • EN
  • DE

BZX585-C12

Part No BZX585-C12
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes / Zener Diode Single 12V 5% 10Ohm 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157823-BZX585-C12
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-C12
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-C12 CAD Model

Description

The BZX585-C12 is a precision Zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This particular diode is designed to provide a highly accurate and stable Zener voltage, making it an ideal choice for voltage reference or voltage regulation applications where consistency and reliability are paramount.

Key Features

  • Zener Voltage: The BZX585-C12 offers a nominal Zener voltage of 12V, which is maintained with precision over fluctuations in current and temperature.
  • Tolerance: This Zener diode comes with a tight tolerance level, ensuring minimal voltage deviation, which is crucial for sensitive electronic circuits.
  • Power Dissipation: With a total power dissipation of 300 mW, the BZX585-C12 can handle a moderate amount of power without compromising its performance or longevity.
  • Package: It is available in a small, surface-mount SOD-523 package, making it suitable for high-density circuit boards and space-constrained applications.
  • Temperature Stability: The diode features excellent stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Leakage Current: It exhibits a low leakage current, which is a critical parameter for maintaining energy efficiency in the circuit.

Applications

The BZX585-C12 Zener diode is versatile and can be used in a variety of electronic circuits. Typical applications include:

  • Voltage regulation in power supplies
  • Reference elements in precision circuits
  • Surge protection in sensitive electronics
  • Switching operations in digital systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-C12 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. Users can trust in the BZX585-C12 for consistent performance and robust operation in their critical electronic designs.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess