EN
  • EN
  • DE

BZX84-C5V6/DG/B3

Part No BZX84-C5V6/DG/B3
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709835-BZX84-C5V6/DG/B3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C5V6/DG/B3 CAD Model

Description

Product Overview: BZX84-C5V6/DG/B3

The BZX84-C5V6/DG/B3 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the BZX84 series, which is known for its reliability and efficiency in voltage regulation applications. The BZX84-C5V6/DG/B3 is specifically engineered to provide a precise 5.6V output, making it an ideal choice for stabilizing voltage in a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The diode offers excellent voltage regulation, with a nominal zener voltage of 5.6 volts, ensuring consistent performance across various loads and conditions.
  • Power Dissipation: With a total power dissipation of 250mW, this component can handle a substantial amount of energy without compromising its operational integrity.
  • Package: The BZX84-C5V6/DG/B3 comes in a small, surface-mount SOT-23 package, which is suitable for high-density circuit designs and is easy to integrate into a wide range of electronic products.
  • Operating Temperature Range: This diode operates effectively within a broad temperature range of -55°C to +150°C, providing reliable performance in extreme conditions.
  • Tolerance: The zener voltage tolerance is specified at ±5%, allowing for precise voltage regulation in critical applications.
  • Compliance: It is compliant with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers concerned with reducing hazardous substances in their products.

Applications

The BZX84-C5V6/DG/B3 is versatile and can be used in various applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive circuits
  • Protection circuits against overvoltage conditions
  • Reference voltage sources in analog-to-digital converters
  • Energy management systems

With its precise voltage regulation and robust design, the BZX84-C5V6/DG/B3 from NXP Semiconductors is a top choice for engineers and designers looking for a reliable zener diode that can deliver consistent performance while meeting the compact size requirements of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess