EN
  • EN
  • DE

CBTL02042ABQ,115

Part No CBTL02042ABQ,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description Multiplexer Switch ICs 3.3V 2 DIFF CH 2:1 MULTI/DEMUX SW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series CBTL02042ABQ
Product Multiplexers/Demultiplexers
Mounting Style SMD/SMT
Package / Case DHVQFN-20
Number of Channels 2 Channel
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
On Resistance - Max 6 Ohms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Bandwidth 7 GHz
Supply Type Single Supply
Brand NXP Semiconductors
Off Isolation - Typ - 25 dB
Supply Current - Max 2.5 mA
Operating Supply Voltage 3.3 V
Product Type Multiplexer Switch ICs
Propagation Delay Time 80 ps
Standard Pack Qty 3000
Subcategory Switch ICs
Ultra Librarian 3D Model Ultra Librarian CBTL02042ABQ,115 CAD Model

Description

Product Overview: CBTL02042ABQ,115 by NXP Semiconductors

The CBTL02042ABQ,115 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors. This advanced chip is part of NXP's range of interface devices, specifically tailored for applications that require high-speed differential signal switching. The CBTL02042ABQ,115 is an ideal solution for managing and routing high-speed signals with minimal signal degradation, ensuring optimal performance in your electronic designs.

Key Features

  • High-Speed Performance: The CBTL02042ABQ,115 is engineered to handle high-speed data rates, making it suitable for applications that demand fast and reliable signal transmission.
  • Low Insertion Loss: With its low insertion loss, this switch ensures that signal integrity is maintained, providing a clear and consistent signal path for critical data.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining the quality of high-speed differential signals.
  • Wide Bandwidth: The device supports a wide bandwidth, accommodating various protocols and ensuring compatibility with a broad range of high-speed interfaces.
  • Power Efficiency: Designed with power efficiency in mind, the CBTL02042ABQ,115 consumes minimal power, making it suitable for power-sensitive applications.

Applications

The CBTL02042ABQ,115 is versatile and can be used in a variety of applications. It is particularly well-suited for high-speed data transfer tasks in computing and consumer electronics, such as:

  • PCI Express (PCIe) switching
  • USB 3.0 signal routing
  • DisplayPort and HDMI applications
  • High-speed data acquisition systems
  • Server and networking equipment

Technical Specifications

The CBTL02042ABQ,115 comes in a compact DHVQFN20 package, which is space-saving and ideal for high-density board designs. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device also features multiple power-saving modes, contributing to overall system energy efficiency.

With its combination of high-speed capabilities, low power consumption, and robust performance, the CBTL02042ABQ,115 from NXP Semiconductors is an excellent choice for designers looking to enhance the speed and integrity of their digital signal applications.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7721 $53.1630
70+ $1.4541 $101.7870
110+ $1.4086 $154.9460
150+ $1.3632 $204.4800
190+ $1.3178 $250.3820
255+ $1.1814 $301.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess