The NXP CGY2107HV/C1 is a state-of-the-art, high-electron-mobility transistor (HEMT) based on gallium nitride (GaN) technology. This product is designed to deliver exceptional performance for a wide range of applications, including RF energy, commercial and military radar, and communication systems. With its high-power density and efficiency, the CGY2107HV/C1 is an ideal choice for designers looking to push the boundaries of what's possible in high-frequency power amplification.
Key Features:
- High Efficiency: The device is optimized for high-efficiency operations, making it suitable for systems where power efficiency is critical.
- Wide Frequency Range: The CGY2107HV/C1 is designed to operate over a broad frequency range, providing versatility for various applications.
- Thermal Performance: With an advanced thermal management system, this HEMT maintains performance even under high temperature conditions.
- High Gain: It offers high gain levels, which is essential for signal amplification in communication and radar systems.
- Robustness: The device is engineered to withstand harsh operating conditions, ensuring reliability and longevity.
Product Specifications:
| Parameter |
Value |
| Technology |
GaN on SiC HEMT |
| Operating Frequency |
DC to 3.5 GHz |
| Output Power (P3dB) |
15 W (typical) |
| Gain |
14 dB (typical) |
| Drain Efficiency |
70% (typical) |
| Supply Voltage (VDD) |
28 V |
Applications:
The CGY2107HV/C1 is suitable for a variety of high-power RF applications, including but not limited to:
- RF Energy Systems
- Commercial and Military Radar
- Professional Mobile Radio
- Broadband Communication Systems
Conclusion:
The NXP CGY2107HV/C1 GaN HEMT is a powerful and reliable component for designers looking to enhance their high-power RF systems. Its robust construction, coupled with high efficiency and gain, makes it an excellent choice for demanding applications where performance cannot be compromised.