The CX22490-17Z from NXP Semiconductors is a cutting-edge integrated circuit designed for high-performance applications across various industries. This product is a testament to NXP's commitment to delivering innovative and reliable solutions that meet the evolving needs of the technology landscape.
Key Features
- High-Speed Interface: The CX22490-17Z is equipped with a high-speed interface that ensures rapid data transfer, making it an ideal choice for applications that require fast communication between devices.
- Robust Security: Security is a paramount concern in today's connected world, and the CX22490-17Z includes advanced security features to protect against unauthorized access and ensure data integrity.
- Energy Efficient: NXP's focus on sustainability is reflected in the energy-efficient design of the CX22490-17Z, which minimizes power consumption without compromising on performance.
- Compact Form Factor: The small footprint of the CX22490-17Z allows for seamless integration into space-constrained applications, providing flexibility in design and deployment.
Applications
The versatility of the CX22490-17Z makes it suitable for a wide range of applications, including but not limited to:
- Automotive systems
- Industrial automation
- Telecommunications equipment
- Consumer electronics
Technical Specifications
Parameter
Specification
Package Type
Surface-mount
Operating Temperature
-40°C to +85°C
Supply Voltage
1.8V to 3.3V
Data Rate
High-Speed
Quality and Reliability
NXP's CX22490-17Z is manufactured to the highest quality standards, undergoing rigorous testing to ensure reliability and longevity in the field. This commitment to quality ensures that the CX22490-17Z is a product you can trust for your critical applications.