EN
  • EN
  • DE

CYBER9385-1C

Part No CYBER9385-1C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 249491-CYBER9385-1C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CYBER9385-1C CAD Model

Description

Introducing the CYBER9385-1C, a cutting-edge semiconductor product from NXP, designed to meet the demanding needs of modern electronic systems. This innovative component is part of NXP's commitment to providing high-performance and reliable solutions for a variety of applications.

Key Features

  • Advanced Technology: The CYBER9385-1C is built on NXP's latest semiconductor platform, ensuring top-notch efficiency and speed.
  • High Integration: This product integrates multiple functions and capabilities, reducing the need for additional components and simplifying design.
  • Robust Security: With an emphasis on security, the CYBER9385-1C incorporates features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power conservation in mind, it operates with minimal energy consumption, making it suitable for eco-friendly applications.
  • Wide Operating Temperature Range: The device is built to withstand extreme temperatures, ensuring reliable performance across diverse environments.

Applications

The versatility of the CYBER9385-1C allows it to be used across various sectors. It is particularly well-suited for use in industrial automation, automotive systems, consumer electronics, and communication infrastructure. Its robust design ensures that it can handle the rigorous demands of these applications while maintaining high levels of performance.

Quality and Support

NXP stands behind the CYBER9385-1C with a commitment to quality. Each component is rigorously tested to ensure it meets NXP's high standards for reliability and performance. Additionally, NXP provides comprehensive technical support and documentation, making integration into your projects seamless and straightforward.

Conclusion

The CYBER9385-1C from NXP is more than just a component; it's a solution that drives the efficiency and innovation of your electronic systems. With its advanced features, integration capabilities, and unwavering reliability, it stands out as a smart choice for designers looking to push the boundaries of what's possible in their next project.

You May Also Be Interested in

Broadcom Limited
Lowest to $7.8159
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess