EN
  • EN
  • DE

MC10EL57DG

Part No MC10EL57DG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 4:1 Differential Multiplexer | IC MULTIPLXR 4:1 ECL DIFF 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 10EL57
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217138-MC10EL57DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EL57DG CAD Model

Description

ON Semiconductor MC10EL57DG - Differential 4:1 Multiplexer

The MC10EL57DG from ON Semiconductor is a high-performance differential 4:1 multiplexer designed for use in communication systems, data processing, and high-speed signal switching applications. This device is part of the ECLinPS MAX™ family, which is renowned for its fast switching speeds and low power consumption.

Key Features:

  • High-Speed Operation: The MC10EL57DG boasts a typical propagation delay of just 250 ps, making it ideal for high-speed data transmission and processing tasks.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and allow for the use of longer cable runs without compromising signal integrity.
  • Single Supply Voltage: The device operates with a single supply voltage of -4.2V to -5.5V, simplifying power supply design and management.
  • Low Power Consumption: With a reduced power consumption profile, the MC10EL57DG is suitable for energy-sensitive applications.
  • PECL Mode: It is compatible with Positive Emitter Coupled Logic (PECL) levels, ensuring interoperability with other PECL-enabled devices.
  • Multiple Package Options: Available in a 20-lead SOIC package, it offers flexibility in hardware design and layout.

Applications:

The MC10EL57DG's high-speed and differential features make it well-suited for a variety of applications, including:

  • High-speed communication systems
  • Automated test equipment
  • High-frequency signal routing
  • Data acquisition systems
  • Backplane interfacing

Technical Specifications:

Parameter Value
Propagation Delay (tpd) 250 ps (typical)
Supply Voltage (VCC) -4.2V to -5.5V
Operating Temperature -40°C to +85°C
Package Type 20-lead SOIC

The MC10EL57DG from ON Semiconductor is engineered to meet the stringent requirements of high-speed digital systems, offering robust performance and reliability for a broad range of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess