Products specifications

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 255286-E13009-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E13009-2 CAD Model

Description

The E13009-2 is a high-voltage, fast-switching NPN power transistor that is designed and manufactured by NXP Semiconductors. This robust transistor is primarily used for electronic ballasts, switching regulators, and motor control applications. With its ability to handle high voltages and rapid switching speeds, the E13009-2 is an ideal choice for high-performance power management solutions.

Key Features

  • High Voltage Capability: The E13009-2 can withstand voltages up to 700V, making it suitable for various applications that require high voltage operations.
  • Fast Switching Speed: With fast switching times, this transistor is optimized for efficient operation at high frequencies, which is essential for power supplies and converters.
  • High Current Rating: It can handle a collector current of up to 12A, ensuring reliable performance in circuits with high current demands.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which reduces power losses and improves efficiency.
  • Robust Design: The E13009-2 is designed to withstand tough conditions and is characterized by its high durability and reliability.

Applications

The E13009-2's combination of high voltage capacity and fast switching capability makes it suitable for a wide range of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switching Regulators
  • Power Supplies
  • Motor Controllers
  • Inverters

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 700V Collector Current (I<sub>C) 12A Power Dissipation (P<sub>D) 100W Switching Time (t<sub>on/off) Variable based on application Package Type TO-220

For designers and engineers looking for a reliable power transistor capable of high voltage and fast switching, the E13009-2 from NXP offers a compelling solution. Its robust construction and technical prowess ensure that it can meet the requirements of demanding electronic circuits and applications.

You May Also Be Interested in

Diodes Incorporated
SS HI VOLTAGE TRANSISTOR SOT23 T
Lowest to $1.4886
ECAD model for MMBT5551Q-7
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $0.3520
ECAD model for FZT649TC
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3979 $68.3874
14+ $9.3528 $130.9392
22+ $9.0604 $199.3288
30+ $8.7680 $263.0400
39+ $8.4757 $330.5523
52+ $7.5986 $395.1272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,830 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention