Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Relays
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 95 mOhm (Max)
Channel Output Current 9A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 5.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 1117370-VN771K13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN771K13TR CAD Model

Description

The VN771K13TR from STMicroelectronics is a state-of-the-art motor driver that stands out for its robustness and efficiency. Designed for automotive applications, this high-side driver is a part of the VIPower M0-7 series. It is specifically engineered to manage inductive loads with a high level of precision and reliability, making it an ideal choice for driving lamps, solenoids, or even small DC motors.

Key Features

  • Integrated Design: The VN771K13TR integrates multiple features including a charge pump, control and diagnostic circuitry, and protection against overcurrent, overtemperature, and electrical transients, all within a compact PowerSSO-16 package.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this device is capable of handling significant voltage variations, which is particularly useful in the automotive environment where battery voltage can fluctuate widely.
  • Current Limitation: The VN771K13TR includes a precise current limitation feature to protect against overload conditions. This ensures safety and extends the life of the motor and the driver itself.
  • Diagnostic Functions: Built-in diagnostic functions provide critical feedback on the status of the load, including open-load detection, which can be communicated to a microcontroller for system monitoring and fault handling.
  • Thermal Shutdown: The thermal shutdown with auto-restart ensures the device operates within safe temperature limits, protecting both the driver and the load from thermal damage.

Applications

The VN771K13TR is predominantly used in the automotive industry, where it can be found in applications such as:

  • Body Control Modules
  • Engine Management Systems
  • LED Lighting Systems
  • Active Grille Shutters

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VN771K13TR is no exception. It meets stringent automotive qualification standards, ensuring reliable performance under harsh conditions. With its advanced features and proven durability, the VN771K13TR is a smart choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
100V HALF BRIDGE DRIVER / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $7.9115
ECAD model for LTC7060EMSE#WPBF
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $11.7520
ECAD model for VT1677SBFQX
Vishay
50 A VRPower Integrated Power Stage
Need more? Email Us
ECAD model for SIC631CD-T1-GE3
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Lowest to $0.9504
ECAD model for MP86901-AGQT-P
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Need more? Email Us
ECAD model for UPD16808GS-A
Infineon Technologies
IC MOSFET DRIVER IQFN-40
Lowest to $9.1405
ECAD model for TDA21211
SANYO Semiconductor (U.S.A) Corporation
Lowest to $1.4799
ECAD model for TND721MH5-TL-E
Texas Instruments
CSD95495QVMT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Lowest to $6.2032
ECAD model for CSD95495QVMT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2844 $66.5688
5+ $27.3105 $136.5525
8+ $26.4568 $211.6544
11+ $25.6030 $281.6330
14+ $24.7492 $346.4888
18+ $22.1891 $399.4038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention