Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 0V
Output Voltage MAX 36V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
Operating Supply Current 10.1μA ~ 1mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 780989-LT3085IMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3085
Introduction Date October 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3085IMS8E#PBF CAD Model

Description

Product Overview: LT3085IMS8E#PBF

The LT3085IMS8E#PBF is a robust, versatile adjustable voltage linear regulator from Linear Technology, designed to cater to a wide range of power supply applications. It offers a unique combination of features, including extended safe operating area, thermal regulation, and a wide input and output voltage range, making it an excellent choice for designers looking for a reliable power solution.

Key Features

  • Adjustable Output Voltage: This regulator allows for an output voltage range from 0V to 36V, which can be set with a single resistor. This feature provides flexibility and precision in various applications, making it ideal for custom voltage requirements.
  • Wide Input Voltage Range: With an input voltage range of 1.2V to 36V, the LT3085IMS8E#PBF is suitable for a variety of input sources, including those from multicell batteries or industrial supplies.
  • Current Output Capability: The device can deliver up to 500mA of output current, which is sufficient for a range of moderate power needs.
  • Thermal Regulation: This feature ensures stability and reliability by preventing the regulator from overheating, thereby safeguarding your application from thermal-related issues.
  • Extended Safe Operating Area (SOA): The LT3085 is designed with an internal protection circuit that enhances its ability to withstand high input-to-output voltage differentials without damage.

Applications

The LT3085IMS8E#PBF's versatility makes it an ideal choice for a variety of applications, including:

  • Power supplies for sensitive analog circuits
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Industrial supplies
  • Automotive and avionics power systems

Package and Mounting

Enclosed in an MSOP-8 package, the LT3085IMS8E#PBF is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various circuit designs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3085IMS8E#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring long-term stability in your products.

With its comprehensive set of features and reliable performance, the LT3085IMS8E#PBF stands out as a superior choice for designers seeking a high-quality adjustable linear regulator.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 12V 0.1A TO92-3
Need more? Email Us
ECAD model for NJM78L12A
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
IC REG LDO -8V 0.5A TO220F
Lowest to $0.9417
ECAD model for NJM79M08FA
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
Lowest to $8.0448
ECAD model for NJM7809DL1A-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M06A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8971 $55.1768
18+ $5.6592 $101.8656
28+ $5.4824 $153.5072
38+ $5.3055 $201.6090
49+ $5.1287 $251.3063
66+ $4.5981 $303.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,055 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention