Products specifications Report Issue?

Reference Date Code 03+
Reference case TO-92
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 745520-ED1502N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ED1502N CAD Model

Description

The NXP ED1502N is a high-performance power transistor designed to meet the demanding requirements of modern electronic circuits. This device is a part of NXP's extensive range of bipolar junction transistors, which are renowned for their reliability and efficiency. The ED1502N is particularly suited for applications requiring high-speed switching and power amplification.

Key Features:

  • Voltage & Current: The ED1502N operates at a collector-emitter voltage (Vceo) of 100V, with a collector current (Ic) of up to 1A, making it suitable for a variety of medium power applications.
  • Power Dissipation: With a power dissipation (Pd) of 1.25W, this transistor can handle significant energy without overheating, ensuring stable performance under various conditions.
  • High Gain Bandwidth Product: The device boasts a high transition frequency (ft) of 150MHz, providing excellent gain bandwidth for high-frequency operations.
  • Package: Encased in a TO-92 package, the ED1502N is designed for through-hole mounting, which makes it easy to integrate into a wide range of circuit boards.

Applications:

The versatile nature of the NXP ED1502N allows it to be used in numerous applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Driver circuits
  • Power management solutions

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the ED1502N is no exception. It is manufactured with state-of-the-art technology ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion:

Whether you are designing consumer electronics, industrial systems, or sophisticated audio equipment, the NXP ED1502N offers a blend of power, efficiency, and high-frequency performance. Its robust construction and adherence to NXP's stringent quality standards make it a reliable choice for engineers and designers looking for a dependable power transistor.

You May Also Be Interested in

Molex, LLC
5.00mm Pitch Beau Eurostyle Low Profile, Single Level Modular Terminal Block, 14 Circuits
Need more? Email Us
ECAD model for 398900314
Amphenol PCD
TERM BLOCK PLUG 4POS STR 5.08MM / 4 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Need more? Email Us
ECAD model for ELFP04210
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
ECAD model for 14010613102000
Amphenol Anytek
20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for TQ2001000000G
Phoenix Contact
Pluggable Terminal Blocks 6 Pos 5.08mm pitch P lug 24-12 AWG Screw
Need more? Email Us
ECAD model for 1912003
Amphenol Anytek
5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
ECAD model for HC0500800000G
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
ECAD model for J3140
Littelfuse Inc.
PWR SPLICE BLOCK 3POS 310A 600V / 3 Pole Power Splicer Terminal Block 310 A 600 V
Need more? Email Us
ECAD model for 0LS31263Z
TE Connectivity
POW SNK SCREW / Terminal Block Connector 2 Position Feed Through Gray 3-24 AWG
Need more? Email Us
ECAD model for 1SNK512010R0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention