EN
  • EN
  • DE

EDZ1110/3

Part No EDZ1110/3
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK PLUG 3POS 5.08MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Plug, Female Sockets
Number of Positions 3
Positions Per Level 3
Number of Levels 3
Pitch 5.08mm
Termination Style Screw
Mounting Screw
Voltage - UL 300V
Wire Gauge or Range - AWG 10-22 AWG
Wire Gauge or Range - mm2 2.5mm2
Color Green
Temperature Range - Operating -30°C to 105°C
Material Flammability Rating UL94 V-0
Wire Strip Length 7mm
Housing Material Polyamide (PA), Nylon
Win Source Part Number 1032052-EDZ1110/3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDZ1110/3 CAD Model

Description

The On Shore Technology Inc. part number 1032052-EDZ1110/3 is a high-quality product.

  • Category: Connectors, Interconnects
  • Supply and Demand Status: balance
  • Termination Style: Screw
  • Housing Material: Polyamide (PA), Nylon
  • Temperature Range: -30°C to 105°C
  • Wire Strip Length: 7mm

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess