EN
  • EN
  • DE

FS32K116BRT0VFMT

Part No FS32K116BRT0VFMT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K116BRT0VFMT, 935378318557
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919309-FS32K116BRT0VFMT
Ultra Librarian 3D Model Ultra Librarian FS32K116BRT0VFMT CAD Model

Description

NXP FS32K116BRT0VFMT Microcontroller

The NXP FS32K116BRT0VFMT is a state-of-the-art microcontroller designed for automotive and industrial applications requiring robust performance and reliability. As a member of the S32K1 family, this microcontroller is built on the ARM Cortex-M0+ core, providing an efficient 32-bit processing capability at a clock speed of up to 48 MHz. This microcontroller is well-suited for a range of applications, from body electronics to sensors and motor control.

With a flash memory size of 128 KB and 16 KB RAM, the FS32K116BRT0VFMT offers ample storage for complex applications and software stacks. The device comes in a compact 64-pin LQFP package, which is ideal for space-constrained applications while still providing numerous I/O options for peripheral integration.

The microcontroller features a rich set of peripherals, including multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, which facilitate easy connectivity and data exchange with other components within a system. Additionally, it has a 12-bit ADC (Analog-to-Digital Converter) with multiple channels, allowing for precise analog signal measurement and conversion to digital format for processing.

One of the key advantages of the FS32K116BRT0VFMT is its low power consumption, which is critical for battery-operated devices. It also supports various power modes, enabling designers to optimize power usage according to the application's needs.

For safety-critical applications, the microcontroller includes features like a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a watchdog timer, which contribute to system integrity and help in achieving compliance with automotive safety standards such as ISO 26262.

Developers can take advantage of NXP's software development tools and extensive ecosystem to accelerate the design process and bring products to market faster. The FS32K116BRT0VFMT is supported by an array of development resources, including software libraries, real-time operating systems (RTOS) support, and reference designs.

In summary, the NXP FS32K116BRT0VFMT microcontroller is a powerful and versatile solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess