EN
  • EN
  • DE

FS32K118LFT0MLHR

Part No FS32K118LFT0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1378435-FS32K118LFT0MLHR
Ultra Librarian 3D Model Ultra Librarian FS32K118LFT0MLHR CAD Model

Description

Introducing the NXP FS32K118LFT0MLHR Microcontroller

The NXP FS32K118LFT0MLHR is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This robust component is part of the NXP S32K1xx MCU family, renowned for their exceptional performance, safety features, and reliability in challenging environments.

At the heart of the FS32K118LFT0MLHR is a 32-bit ARM Cortex-M0+ core, which provides a perfect balance between efficiency and processing power. With a clock speed of up to 48 MHz, this microcontroller can handle complex tasks while maintaining power efficiency, making it an ideal choice for battery-operated devices and energy-conscious systems.

Equipped with 128 KB of flash memory and 16 KB of RAM, the FS32K118LFT0MLHR offers ample storage for application code and data. The microcontroller also includes a range of peripherals that enhance its functionality, such as multiple communication interfaces (CAN, LIN, SPI, I2C, UART), 12-bit ADCs, timers, and more. These features enable the device to connect and interact with various sensors, actuators, and other microcontrollers seamlessly.

One of the standout aspects of the FS32K118LFT0MLHR is its focus on safety. It includes features such as a Cyclic Redundancy Check (CRC) engine to ensure data integrity, a watchdog timer to recover from system failures, and low-power modes to reduce power consumption during idle periods. These safety features make the microcontroller suitable for safety-critical applications, adhering to industry standards like ISO 26262 for automotive safety.

The FS32K118LFT0MLHR comes in a compact 64-pin LQFP package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +125°C guarantees reliable performance under extreme temperature variations, which is crucial for automotive and industrial environments.

In summary, the NXP FS32K118LFT0MLHR microcontroller is a top-tier choice for designers seeking a reliable, safe, and powerful MCU for their next automotive or industrial project. Its combination of processing power, memory capacity, and safety features ensures that systems built with this microcontroller are both robust and future-proof.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess