EN
  • EN
  • DE

FS32K144HFT0MLFT

Part No FS32K144HFT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 32-BIT MCU, ARM CORTEX-M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168722-FS32K144HFT0MLFT
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S32K
Package Tray
Product Status Active
Base Product Number 48-LQFP (7x7)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0MLFT CAD Model

Description

The FS32K144HFT0MLFT is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer NXP Semiconductors. This powerful MCU is part of the S32K1xx series designed for automotive and industrial applications, offering a robust set of features to support complex control and connectivity requirements.

Key Features

  • Core: The MCU is built around an ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. The core includes a floating-point unit (FPU) that enhances the processing of calculations for real-time applications.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for program storage and efficient data handling.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, SPI, I2C, and UART, enabling versatile connectivity options for different peripherals and networks.
  • Timers and Analog Features: The FS32K144HFT0MLFT contains multiple timers, analog-to-digital converters (ADCs), and a digital-to-analog converter (DAC), which are essential for precise timing and analog signal processing.
  • Safety Features: Designed with functional safety in mind, it incorporates features that help to achieve compliance with the ISO 26262 standard, making it suitable for safety-critical automotive applications.

Applications

This MCU is ideal for a range of applications, particularly in the automotive sector, including body electronics, sensor fusion, powertrain systems, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, home automation, and IoT devices that require reliable performance and connectivity.

Package and Quality

The FS32K144HFT0MLFT is offered in a 64-pin LQFP package, which is designed to provide a compact footprint while allowing for efficient thermal management and easy integration into various system designs. NXP's commitment to quality ensures that this MCU meets the stringent requirements of the automotive and industrial markets, providing a reliable and long-lasting solution for embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess