EN
  • EN
  • DE

FX32K116LAT0MFMT

Part No FX32K116LAT0MFMT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K116 ARM CORTEX-M0+, 48 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
REACH Status REACH Unaffected
Win Source Part Number 1352956-FX32K116LAT0MFMT
Ultra Librarian 3D Model Ultra Librarian FX32K116LAT0MFMT CAD Model

Description

The FX32K116LAT0MFMT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a leading technology company known for its innovative and high-quality products. This microcontroller is part of the Kinetis K series, which are designed for a wide range of applications requiring high performance, low power consumption, and advanced integration.

Key Features

  • Core: At the heart of the FX32K116LAT0MFMT is an ARM Cortex-M0+ core, which operates at up to 75 MHz. The Cortex-M0+ core is known for its exceptional energy efficiency, making this MCU an ideal choice for battery-powered and power-sensitive applications.
  • Memory: The MCU is equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • Connectivity: This device includes a variety of communication interfaces such as I2C, SPI, and UART, which enable easy integration with peripheral devices and facilitate communication within embedded systems.
  • Analog Integration: The FX32K116LAT0MFMT features rich analog peripherals including multiple 12-bit ADCs, a 12-bit DAC, and high-speed analog comparators, allowing for precise analog signal processing and control.
  • Timers and Control: Advanced timer modules are available for a wide range of timing and control tasks. These include a real-time clock, multiple-channel motor control timers, and periodic interrupt timers.
  • Security and Reliability: The MCU incorporates features to ensure system integrity such as a hardware CRC module to check for data corruption, and a watchdog timer to recover from system malfunctions.

Applications

The FX32K116LAT0MFMT is well-suited for a variety of applications, particularly where efficiency and low power operation are critical. These applications include industrial control systems, IoT devices, smart metering, consumer electronics, and portable medical devices. Its robust set of features ensures that it can meet the complex demands of modern embedded systems, while maintaining a small footprint and high reliability.

Conclusion

In conclusion, the FX32K116LAT0MFMT from NXP is an advanced microcontroller that offers a perfect blend of performance, power efficiency, and integration. Its comprehensive feature set and flexible connectivity options make it an excellent choice for designers looking to develop sophisticated and power-conscious applications across a broad range of industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3379 $58.7032
20+ $6.0208 $120.4160
30+ $5.8327 $174.9810
41+ $5.6445 $231.4245
53+ $5.4564 $289.1892
71+ $4.8919 $347.3249
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess