EN
  • EN
  • DE

FX32K142UAT0VLHT

Part No FX32K142UAT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K142 ARM CORTEX-M4F, 112 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 972825-FX32K142UAT0VLHT
Ultra Librarian 3D Model Ultra Librarian FX32K142UAT0VLHT CAD Model

Description

NXP FX32K142UAT0VLHT Microcontroller The NXP FX32K142UAT0VLHT is a highly integrated and efficient microcontroller designed to meet the rigorous demands of modern embedded systems. This advanced MCU is part of the Kinetis family, which is renowned for its exceptional performance, power efficiency, and flexibility. It is particularly suitable for automotive and industrial applications where reliability and robust operation are of paramount importance.

At the heart of the FX32K142UAT0VLHT lies an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it an ideal choice for applications that require efficient power management without compromising on performance.

The microcontroller is equipped with 32KB of flash memory and 4KB of RAM, providing ample space for program storage and smooth operation of complex software routines. The FX32K142UAT0VLHT also features a range of peripherals, including multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration into a variety of systems and ensure versatile connectivity options.

For enhanced functionality, this MCU includes a 12-bit analog-to-digital converter (ADC), multiple timers, and real-time clock capabilities. These features enable precise control and measurement capabilities, which are essential for applications like sensor interfacing and time-sensitive tasks.

The FX32K142UAT0VLHT is designed with a focus on durability and is capable of operating in extreme temperature ranges, which is crucial for automotive and industrial environments. Additionally, it is available in a 32-pin QFN package, which offers a compact footprint while still providing a high level of integration.

In summary, the NXP FX32K142UAT0VLHT microcontroller is a versatile and powerful component that offers a comprehensive set of features tailored for high-performance embedded systems. Its robust design and extensive peripheral set make it a go-to choice for developers looking to create reliable and efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess