EN
  • EN
  • DE

FX32K146HAT0MLLT

Part No FX32K146HAT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K146 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 450 pcs
REACH Status REACH Unaffected
Win Source Part Number 1153670-FX32K146HAT0MLLT
Ultra Librarian 3D Model Ultra Librarian FX32K146HAT0MLLT CAD Model

Description

Product Overview: FX32K146HAT0MLLT

The FX32K146HAT0MLLT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of modern embedded systems. This powerful MCU is part of NXP's Kinetis family, which is renowned for its high performance, energy efficiency, and extensive integration.

Key Features

  • Advanced ARM Cortex-M4 Core: At the heart of the FX32K146HAT0MLLT is an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at speeds of up to 150 MHz. This core delivers exceptional computational performance and efficiency, making it ideal for applications requiring intense processing capabilities.
  • Memory Configuration: The device is equipped with a generous memory configuration, including 512 KB of flash memory and 96 KB of SRAM. This ample memory space allows for complex application code and data storage.
  • Rich Connectivity: To cater to the needs of connectivity in embedded systems, the MCU offers a range of communication interfaces, including CAN, USB, UART, SPI, and I2C modules, providing versatile options for interfacing with other devices and peripherals.
  • Robust Security Features: Security is a paramount concern in today's connected devices. The FX32K146HAT0MLLT addresses this with features like secure boot, encryption, and a random number generator, ensuring the integrity and confidentiality of your application data.
  • Analog and Timing Peripherals: The MCU also includes a variety of analog and timing peripherals such as ADCs, DACs, and timers, which are crucial for real-time control and monitoring tasks within embedded applications.

Applications

The versatility of the FX32K146HAT0MLLT makes it suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics. Its high level of integration and performance capabilities make it an excellent choice for designers looking to optimize their systems for speed, power consumption, and functionality.

Package and Quality

Packaged in a 64-LQFP (Low-profile Quad Flat Package), the FX32K146HAT0MLLT is designed for space-constrained applications while providing excellent thermal performance. NXP's commitment to quality ensures that this MCU is compliant with industry standards and is suitable for deployment in a range of environmental conditions.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess