EN
  • EN
  • DE

GTL2000DGG

Part No GTL2000DGG
Manufacturer NXP / Nexperia
Description 22-bit bi-directional low voltage translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178030-GTL2000DGG
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name GTL2000
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GTL2000DGG CAD Model

Description

The NXP GTL2000DGG is a versatile interface translator that is engineered to provide seamless communication between devices operating at different voltage levels. It is an essential component for modern electronic systems that require multi-voltage interfacing, particularly in mixed-signal environments. The GTL2000DGG is designed to bridge the gap between 3.3V/5V and GTL/GTL+ signal levels, ensuring compatibility and simplifying system design.

Key Features

  • Bi-directional Translation: The GTL2000DGG supports bi-directional voltage translation without the need for direction pin control, which simplifies the interface design.
  • 22-bit Interface: With 22 translation channels, this device can handle multiple signal translations simultaneously, making it highly efficient for complex systems.
  • Low Voltage Operation: It can operate at a minimum voltage of 1.0V on the GTL side and 3.0V on the LVTTL/LVCMOS side, allowing for flexibility in interfacing with low voltage logic.
  • High-Speed Performance: The GTL2000DGG is capable of high-speed signal translation, which is critical for fast data transfer rates required by modern digital interfaces.
  • Flow-Through Pinout: The flow-through design minimizes signal distortion and simplifies PCB layout, contributing to better signal integrity and easier design integration.

Applications

The versatility of the GTL2000DGG makes it suitable for a wide range of applications, including:

  • Logic level translation in multi-voltage systems
  • Interface between microprocessors, microcontrollers, or FPGAs and peripherals with different voltage levels
  • Signal buffering for high-drive applications
  • Bus isolation and protection

Technical Specifications

The GTL2000DGG comes in a TSSOP56 package and is characterized for operation from -40°C to +85°C. It features an ESD protection of up to 2000V HBM (Human Body Model), ensuring robustness in harsh environments. The device also includes power-off protection on GTL bus side and a power-up 3-state on LVTTL/LVCMOS side to prevent damage during power transitions.

For designers and engineers looking for an efficient and reliable solution for voltage level translation, the NXP GTL2000DGG offers a compelling blend of performance, versatility, and ease of use.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,803 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess