EN
  • EN
  • DE

GTL2009PW,118

Part No GTL2009PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC 3-BIT FREQ COMPARATOR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Compares FSB Frequency Inputs
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 16-TSSOP
Mounting Surface Mount
Win Source Part Number 118536-GTL2009PW,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian GTL2009PW,118 CAD Model

Description

The NXP GTL2009PW,118 is a versatile interface logic device that serves as a bridge between disparate digital communication standards. Designed and manufactured by NXP Semiconductors, a leader in the industry, this product is tailored to meet the needs of high-speed data transfer and signal conversion applications.

Key Features

  • Compatibility: The GTL2009PW,118 is designed to interface between Generalized TTL (GTL) and TTL or CMOS levels, making it highly adaptable for various system integration tasks.
  • Voltage Translation: It operates with a wide voltage range, providing translation capabilities that ensure seamless communication between devices operating at different voltage levels.
  • Bi-directional Interface: With its bi-directional data flow capacity, the device supports two-way communication, allowing for flexible system design and simplification of PCB layouts.
  • High-Speed Operation: The GTL2009PW is optimized for high-speed operation, making it suitable for environments where rapid data processing and transfer are crucial.
  • Low Power Consumption: It is designed for low power consumption, which helps in reducing the overall power requirements of the system it is integrated into.
  • Package: The device is available in a TSSOP20 package, which is ideal for space-constrained applications while still providing sufficient pin access for complex circuit designs.

Applications

The NXP GTL2009PW,118 is used in a broad range of applications, including but not limited to, server and workstation motherboards, data communication systems, and embedded computing devices. Its ability to facilitate communication between different logic families makes it an indispensable component in mixed-voltage environments.

Technical Specifications

  • Logic Family: GTL
  • Number of Channels: 9
  • Input Level: GTL, GTL+
  • Output Level: LVTTL, LVCMOS
  • Propagation Delay Time: 6 ns
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount

The GTL2009PW,118 is a testament to NXP's commitment to providing high-quality, reliable interface solutions for the electronics industry. With its robust feature set and flexible application range, it stands as a top choice for designers and engineers looking to bridge the gap between varying logic levels in their digital systems.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess