Product Overview: NXP GTL2018PW
The NXP GTL2018PW is a cutting-edge level translator designed for facilitating communication between devices operating at different voltage levels. It is specifically tailored for applications that require high-speed bidirectional translation of push-pull or open-drain signals.
Key Features
- Compatibility: The GTL2018PW offers seamless interfacing between 3.3V LVTTL/LVCMOS devices and 1.8V GTL/GTL+ devices, making it an ideal solution for mixed-voltage systems.
- Performance: With a maximum data rate of 100 Mbps, this level translator ensures swift data communication without compromising signal integrity, which is crucial for high-performance computing and communication applications.
- Design Flexibility: The device comes in a compact TSSOP20 package, which minimizes board space and offers flexibility in PCB design.
- Power Efficiency: The GTL2018PW is designed for low power consumption, contributing to energy-efficient designs and helping to extend the battery life of portable devices.
Applications
The NXP GTL2018PW is versatile and can be used in a variety of applications, including:
- Mobile and portable devices where power efficiency is critical.
- Computing platforms that require high-speed data transfer between components of different voltage levels.
- Networking equipment that demands reliable data transmission across different signaling domains.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
3.0V to 3.6V |
| Input/Output Voltage (VI/O) |
0.8V to 3.6V |
| Max Data Rate |
100 Mbps |
| Package |
TSSOP20 |
The GTL2018PW is not just a translator; it is a bridge that enhances connectivity, enabling devices to communicate effectively across different voltage platforms. Whether you are designing the next generation of mobile devices or upgrading existing communication infrastructure, the GTL2018PW is a reliable component that will meet your needs for high-speed, low-power data translation.