The NXP GTL2021DGC is a high-performance, advanced level shifter designed to address the needs of multi-voltage systems where signal integrity and flexible voltage translation are critical. This device is part of NXP's extensive logic devices portfolio, offering a seamless interface between different logic levels. The GTL2021DGC is engineered to provide bidirectional voltage translation without the need for a direction pin, simplifying design and saving board space.
Key Features
- Voltage Level Translation: Capable of translating signals between 0.8V to 3.6V, the GTL2021DGC ensures compatibility across a wide range of devices and systems.
- High-Speed Operation: Designed for high-speed signal processing, this level shifter maintains signal integrity even at elevated frequencies, making it suitable for high-performance applications.
- Low Standby Current: The device features a low standby current, contributing to the overall energy efficiency of the system it is deployed in.
- Flow-Through Design: Simplifies PCB layout with its flow-through pinout, reducing signal distortion and crosstalk.
- Robust ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static damage, enhancing its durability and reliability.
Applications
The GTL2021DGC is versatile and can be used in a variety of applications, including but not limited to:
- Mobile and portable devices
- Computing and data storage
- Consumer electronics
- Industrial control systems
- Networking and telecommunications
Technical Specifications
- Supply Voltage (VCC): 0.8V to 3.6V
- High-Level Output Current: -12 mA
- Low-Level Output Current: 12 mA
- Package: DGC (XQFN)
- Temperature Range: -40°C to +85°C
For designers and engineers looking to bridge the gap between different logic levels while maintaining signal integrity, the NXP GTL2021DGC offers a reliable and efficient solution. Its robust design and flexible voltage translation capabilities make it an essential component for modern electronic systems.