EN
  • EN
  • DE

HEF40161BT

Part No HEF40161BT
Manufacturer NXP / Nexperia
Description 4-bit synchronous binary counter with asynchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179803-HEF40161BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF40161BT CAD Model

Description

The HEF40161BT is a high-quality integrated circuit from NXP Semiconductors, designed to operate as a 4-bit synchronous binary counter. This versatile component is part of the HEF4000 family, a series known for its robustness and reliability in various digital applications. The HEF40161BT is a quintessential tool for designers looking to implement counting operations in their electronic projects.

The device features a synchronous reset function, which allows the counter to be reset to zero on the application of a high level on the reset input. It also includes a synchronous input enable, allowing the counter to be incremented on the rising edge of the clock signal when this input is active. This synchronous design ensures precise timing and control over the counting operation, making it suitable for time-critical applications.

The HEF40161BT operates over a wide voltage range from 3V to 15V, providing a great deal of flexibility in terms of power supply requirements. This feature makes it compatible with various logic levels and suitable for interfacing with other digital components that may operate at different voltages.

The counter's output is available in a standard 16-lead SO package, ensuring easy integration into surface-mount technology (SMT) boards. The compact form factor of the HEF40161BT allows it to fit into space-constrained designs while maintaining a high degree of functionality.

NXP's HEF40161BT is fabricated using silicon gate CMOS technology, which provides the benefits of high noise immunity, low power consumption, and stable operation over a wide temperature range. These characteristics make it an excellent choice for portable and battery-powered devices, as well as for industrial control systems where power efficiency and reliability are paramount.

In summary, the NXP HEF40161BT is a versatile and reliable component that serves as an essential building block for digital counters, timers, and a variety of other sequential logic applications. With its synchronous design, wide operating voltage range, and CMOS technology, the HEF40161BT is a practical choice for designers seeking a dependable 4-bit counter.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess