The TDA1543/N2 is a high-performance audio Digital-to-Analog Converter (DAC) manufactured by NXP Semiconductors. This integrated circuit is designed to deliver a rich audio experience and is well-suited for applications in CD players, digital audio tape players, and other digital audio equipment.
Key Features
- Dual 16-bit DAC: The TDA1543/N2 features a dual DAC configuration, which allows for improved sound quality and channel separation, enhancing the audio experience for the end-user.
- Simple Interface: It supports I2S (Inter-IC Sound) bus interface, which ensures easy integration into audio systems with minimal external components, making it a cost-effective solution for audio reproduction.
- High-Level Linearity: With excellent linearity, the TDA1543/N2 preserves the integrity of the audio signal, ensuring high-fidelity playback that is true to the original recording.
- Low Distortion: The device is engineered to produce low total harmonic distortion (THD), which results in a cleaner, more accurate sound output.
- Wide Dynamic Range: It offers a wide dynamic range, which allows it to handle a broad spectrum of audio signals with varying levels of loudness without compromising sound quality.
Applications
The TDA1543/N2 is versatile and can be used in a variety of audio applications. Its robust performance makes it an ideal choice for:
- High-Fidelity Home Audio Systems
- Professional Audio Equipment
- Automotive Audio Systems
- Personal Computers and Multimedia Devices
Technical Specifications
Some technical specifications of the TDA1543/N2 include:
- Resolution: 16-bit
- Sampling Frequency: Up to 96 kHz
- Supply Voltage: 5V
- Operating Temperature Range: -25°C to +85°C
For designers and audio enthusiasts looking for a reliable and high-quality DAC solution, the TDA1543/N2 from NXP offers a blend of performance, simplicity, and versatility. Its ability to deliver superior audio quality in a compact form factor makes it a standout choice for a wide range of audio applications.