EN
  • EN
  • DE

HEF4024BT

Part No HEF4024BT
Manufacturer NXP / Nexperia
Description 7-stage binary counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179832-HEF4024BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4024BT CAD Model

Description

The HEF4024BT is a high-performance, 7-stage binary counter integrated circuit (IC) produced by NXP Semiconductors. This IC is part of the HEF4000 family, which is renowned for its robustness and versatility in various electronic applications. The HEF4024BT is designed to count the number of pulses it receives, which is a fundamental function in digital electronics for timing and control applications.

Manufactured with silicon gate CMOS technology, the HEF4024BT ensures low power consumption and a broad voltage operating range, making it suitable for battery-operated devices and energy-conscious applications. The counter advances on the negative-going transition of the input clock signal, which adds to its flexibility in system design.

Key Features

  • Voltage Range: The HEF4024BT operates across a wide voltage range of 3V to 15V, accommodating various power supply levels and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) level inputs.
  • Counter Configuration: This device features a 7-stage ripple-carry binary counter, which can be used in frequency division or as a time delay element in digital circuits.
  • Output Capability: The counter's outputs are capable of driving 15 LSTTL loads, which means it can directly interface with low-power Schottky TTL logic without additional buffering.
  • Temperature Range: The IC is designed to operate over a wide temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • Package: The HEF4024BT comes in a 14-pin SO package, which is ideal for space-constrained applications and is well-suited for surface mount technology (SMT).

Applications

The versatile nature of the HEF4024BT allows it to be used in various applications, including timers, frequency dividers, counters, and control systems. Its low power consumption and wide voltage range make it an excellent choice for portable electronics, consumer electronics, and automated systems that require reliable timekeeping or event counting.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1790 $58.1750
790+ $0.1467 $115.8930
1,220+ $0.1421 $173.3620
1,685+ $0.1374 $231.5190
2,175+ $0.1328 $288.8400
2,915+ $0.1190 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess