EN
  • EN
  • DE

BQ2002DPN

Part No BQ2002DPN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description NiCd/NiMH Fast-Charge Management ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1153972-BQ2002DPN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2002DPN CAD Model

Description

The BQ2002DPN by Texas Instruments is a fast-charge management IC designed to efficiently manage the charging process for Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries. This advanced IC is engineered to cater to the demanding needs of portable electronic devices that require reliable and quick charging solutions.

Key Features

  • Fast Charge Control: The BQ2002DPN offers a rapid charging experience without compromising the battery's lifespan, thanks to its intelligent charge algorithms and control features.
  • Voltage and Temperature Monitoring: To ensure safety and optimize charging, the IC monitors the battery's voltage and temperature, preventing overcharging and heat-related issues.
  • High-Level Integration: With an integrated voltage regulator and minimal external components required, this IC simplifies the design and reduces the overall footprint on the PCB.
  • Flexible Charging Rates: It supports a wide range of charging currents, making it suitable for various battery sizes and capacities.
  • Power Efficiency: The BQ2002DPN is designed for efficient power management, which helps in reducing energy consumption during the charging process.

Applications

The versatility of the BQ2002DPN makes it ideal for a broad spectrum of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • And other battery-powered devices

Technical Specifications

The BQ2002DPN operates with a supply voltage range suitable for most portable applications and comes in a DIP-8 package for easy integration into your design. Its precise charge control ensures that batteries reach their maximum capacity without overcharging, thus extending their usable life.

Conclusion

Whether you're designing a new portable device or upgrading an existing one, the Texas Instruments BQ2002DPN fast-charge management IC offers a reliable, efficient, and safe solution for your battery charging needs. Its robust feature set enables designers to create sophisticated charging systems that are both user-friendly and energy-efficient.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3710 $52.1620
52+ $1.9455 $101.1660
80+ $1.8847 $150.7760
110+ $1.8239 $200.6290
142+ $1.7631 $250.3602
190+ $1.5807 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess