EN
  • EN
  • DE

HEF4030BP,652

Part No HEF4030BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 15 V
Maximum Quiescent Current 4μA
Current - Output High, Low 3mA, 3mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 55ns @ 15V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 775927-HEF4030BP,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4030BP,652 CAD Model

Description

Product Overview: NXP HEF4030BP,652

The NXP HEF4030BP,652 is a high-performance, quad 2-input exclusive-OR (XOR) gate integrated circuit (IC) designed for a variety of digital applications. This IC is part of the HEF4000 family, which is well-known for its robustness and versatility in the realm of logic functions. The HEF4030BP,652 is particularly suitable for applications requiring logical comparison, parity generation, and various arithmetic operations.

Key Features

  • Logic Type: The device features four independent XOR gates, which are fundamental components in digital circuits used to implement Boolean functions.
  • Supply Voltage: It operates over a broad supply voltage range from 3V to 15V, making it compatible with most TTL and CMOS logic levels and allowing for flexible integration into various systems.
  • Package: The IC comes in a 14-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting, facilitating its use in prototyping and educational environments.
  • Power Consumption: It has a low power consumption, which is a critical attribute for battery-powered devices and energy-efficient designs.
  • High Noise Immunity: The HEF4030BP,652 boasts excellent noise immunity, ensuring stable and reliable operation even in electrically noisy environments.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring functionality across diverse environmental conditions.

Applications

The NXP HEF4030BP,652 can be utilized in a wide array of applications, including but not limited to:

  • Logic comparison circuits
  • Parity generators and checkers
  • Binary addition and subtraction systems
  • Signal modulation and demodulation
  • Encryption and decryption circuits
  • Pattern recognition systems
  • Digital signal processing

With its combination of versatility, reliability, and performance, the NXP HEF4030BP,652 is an excellent choice for designers and engineers looking to implement XOR logic functions in their digital systems. Its compatibility with a wide range of supply voltages and its robustness in various environmental conditions make it a go-to component for both commercial and industrial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess