Product Overview: NXP HEF4050BTD-T
The NXP HEF4050BTD-T is a high-grade, non-inverting hex buffer designed to feature a level shift functionality that is essential in a wide range of digital applications. This integrated circuit (IC) is part of the HEF4000 family, which is well-known for its robustness and versatility in various digital systems.
Key Features
- Logic Type: Non-Inverting Hex Buffer
- Output Capability: Standard
- Supply Voltage Range: 3V to 15V
- Operating Temperature: -40°C to +125°C, suitable for industrial environments
- Package: SO16, a small outline package that is optimal for space-constrained applications
- Level Shift Capability: Enables the connection of devices operating at different voltage levels within the same system
- High Noise Immunity: Ensures stable operation in electrically noisy environments
Applications
The HEF4050BTD-T is widely used in digital circuits that require buffering and level shifting. Its applications span across various sectors including:
- Consumer Electronics
- Automotive Industry
- Telecommunications
- Data Processing
- Control Systems
Quality and Reliability
NXP Semiconductors ensures that the HEF4050BTD-T meets the highest quality and reliability standards. The device is thoroughly tested across its entire operational temperature range and is manufactured using industry-leading techniques to guarantee performance and longevity.
Environmental Compliance
Committed to environmental sustainability, the NXP HEF4050BTD-T complies with various international standards, including RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring minimal environmental impact and safe integration into electronic systems.
Ordering Information
To order the HEF4050BTD-T or to obtain more detailed specifications, customers can visit the NXP Semiconductors official website or contact authorized distributors. NXP provides comprehensive support, including technical documentation, application notes, and design resources to facilitate the use of this IC in your next project.