EN
  • EN
  • DE

HEF4050BTD

Part No HEF4050BTD
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffer/Converter 6-CH Non-Inverting Push-Pull CMOS 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-109-16
High Level Output Current -3.6 mA
Lead Free Yes
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 500 mW
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Bits 6
Number of Input Lines 6
Number of Output Lines 6
Number of Pins 16
Polarity Non-Inverting
Propagation Delay 55 ns
RoHS Compliant
Win Source Part Number 1000279-HEF4050BTD
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4050BTD CAD Model

Description

NXP HEF4050BTD Hex Non-Inverting Buffer/Converter

The NXP HEF4050BTD is a high-performance, hex non-inverting buffer/converter designed to interface with standard logic families. This integrated circuit is part of NXP's HEF4000 series, which is well-known for its robustness and versatility in various electronic applications. The device is housed in an SO-16 package, making it suitable for surface-mount technology (SMT) and ideal for compact PCB layouts.

The HEF4050BTD features six independent non-inverting buffers with a wide voltage range, allowing for interfacing between different voltage levels within a circuit. This capability is particularly useful when connecting devices operating at different logic levels, ensuring signal integrity and reducing the risk of damage due to mismatched voltages.

Key specifications of the HEF4050BTD include:

  • Logic Family: HEF4000B
  • Logic Type: Hex Non-Inverting Buffer/Converter
  • Number of Pins: 16
  • Supply Voltage Range: 3 V to 15 V
  • Operating Temperature Range: -40°C to +125°C
  • Output Current: 4.2 mA (typical) at 15 V
  • Propagation Delay Time: 60 ns (typical) at 15 V
  • Package Type: SO-16 (Small Outline)

Applications for the HEF4050BTD are diverse and can include interfacing microcontrollers with higher voltage sensors, level shifting for communication protocols, and general-purpose logic conversion tasks. Its ability to operate over a wide range of supply voltages makes it particularly suitable for battery-operated devices, industrial control systems, and automotive electronics.

The robust design of the HEF4050BTD ensures reliable performance in challenging environments. Its extended temperature range allows for operation in industrial and automotive settings where temperatures can fluctuate significantly. Furthermore, the device's high noise immunity and low power consumption are critical features for energy-sensitive applications.

For engineers and designers looking for a reliable logic level converter or buffer, the NXP HEF4050BTD offers a solid solution that combines performance, versatility, and ease of integration into a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess