EN
  • EN
  • DE

HEF4051

Part No HEF4051
Manufacturer NXP / Nexperia
Description 8-channel analogue multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179865-HEF4051
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4051 CAD Model

Description

The NXP HEF4051 device is a versatile 8-channel analog multiplexer/demultiplexer that is part of the 4000 series CMOS integrated circuits. This high-performance component is designed to handle both digital and analog switching applications, making it an ideal choice for a variety of electronic systems.

Key Features

  • Multiple Channel Configuration: The HEF4051 can operate as an 8-channel multiplexer, a single 8-channel demultiplexer, or as a dual 4-channel multiplexer/demultiplexer.
  • Wide Voltage Range: It can operate across a wide voltage range from 2V to 10V, providing flexibility in different circuit designs and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The device features low power dissipation, which is crucial for battery-operated and energy-sensitive applications.
  • High-Speed Operation: The HEF4051 offers fast switching times, making it suitable for high-speed signal processing tasks.
  • Bidirectional Operation: It can pass signals in both directions, from the common channel to any of the eight I/O channels or vice versa.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, enhancing its durability and reliability in harsh environments.

Applications

The NXP HEF4051 is used in a wide array of applications due to its versatility and performance. Common uses include:

  • Signal gating
  • Data routing
  • Channel selection in communication systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Function generator output switching
  • Audio and video switching

Package and Quality

Offered in various package types, including DIP (Dual In-line Package), SO (Small Outline), and SSOP (Shrink Small Outline Package), the HEF4051 ensures a fit for different mounting and space requirements. NXP's commitment to quality means that each device is manufactured to the highest industry standards, ensuring performance and longevity for your electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess