EN
  • EN
  • DE

HEF4051BT/S200

Part No HEF4051BT/S200
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer NXP
Win Source Part Number 274032-HEF4051BT/S200
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4051BT/S200 CAD Model

Description

Introducing the NXP HEF4051BT/S200

The NXP HEF4051BT/S200 is a versatile, high-performance 8-channel analog multiplexer/demultiplexer integrated circuit that is part of the HEF4000 family. This chip is designed to handle both digital and analog signaling, making it an ideal choice for a variety of applications in the electronics industry.

Key Features

  • Multiple Switching Options: The device offers 8 channels that can be selected to pass signals to and from by means of three binary control inputs. A single input can be connected to any one of eight outputs.
  • Wide Voltage Range: The HEF4051BT/S200 operates over a wide voltage range from 2V to 10V, making it suitable for battery-operated devices as well as industrial applications.
  • Low Power Consumption: With its CMOS technology, it ensures low power dissipation which is crucial for power-sensitive designs.
  • High-Speed Switching: Fast switching speeds are a hallmark of this IC, allowing for efficient signal routing without significant delays.
  • Binary Address Decoding: The binary address logic uses a 3-bit binary code to select one of eight channels, which simplifies the design of control interfaces.

Applications

The HEF4051BT/S200 is widely used in a myriad of applications that require efficient routing of analog or digital signals. Its applications include:

  • Data acquisition systems
  • Signal gating
  • Communication systems
  • Test equipment
  • Audio and video switching

Reliability and Packaging

The HEF4051BT/S200 comes in a surface-mount SOIC-16 package, which is well-suited for automated assembly processes. NXP's commitment to quality ensures that this multiplexer/demultiplexer meets the stringent reliability standards required for industrial and commercial use.

Conclusion

With its combination of flexibility, performance, and power efficiency, the NXP HEF4051BT/S200 stands out as an excellent choice for designers looking to implement an 8-channel analog multiplexer/demultiplexer in their next project. Its wide voltage range and low power consumption make it adaptable to a variety of challenging environments and applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess