EN
  • EN
  • DE

HEF4071BD

Part No HEF4071BD
Manufacturer NXP / Nexperia
Description Quadruple 2-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179882-HEF4071BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4071BD CAD Model

Description

NXP HEF4071BD Quad 2-input OR Gate

The NXP HEF4071BD is a high-quality integrated circuit that serves as a fundamental building block in digital electronics. This chip is part of the HEF4000 family, which is renowned for its robustness and versatility in various electronic applications. The HEF4071BD specifically is a quad 2-input OR gate, designed to perform the logical inclusive OR function.

Key Features

  • Logic Type: The HEF4071BD consists of four independent OR gates, each with two inputs, enabling multiple logic operations within a single package.
  • Supply Voltage Range: This device can operate over a broad supply voltage range from 3V to 15V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels.
  • High Noise Immunity: Built with a balanced propagation delay and transition times, the HEF4071BD provides high noise immunity and stable performance.
  • Low Power Consumption: The circuit is designed for low power consumption, drawing minimal current from the power supply, which is an essential feature for battery-operated devices.

Applications

The HEF4071BD is used in a wide range of electronic circuits and can be found in applications such as:

  • Control systems
  • Alarm systems
  • Signal processing
  • Computer logic components
  • Function generators

Package and Quality

The NXP HEF4071BD is available in a 14-pin DIP (Dual In-line Package), which is a standard through-hole mounting package. This makes it easy to handle for prototyping and suitable for breadboard use. The device is also available in SO (Small Outline) packages for surface-mount applications. Manufactured by NXP, a trusted name in the semiconductor industry, the HEF4071BD meets stringent quality standards, ensuring reliability and performance for commercial and industrial environments.

Overall, the NXP HEF4071BD is a versatile and reliable component for designers and hobbyists alike, looking to implement logical OR operations in their digital circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3550 $58.8750
60+ $1.9323 $115.9380
93+ $1.8723 $174.1239
128+ $1.8110 $231.8080
165+ $1.7510 $288.9150
221+ $1.5696 $346.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess