EN
  • EN
  • DE

HEF4517B

Part No HEF4517B
Manufacturer NXP / Nexperia
Description Dual 64-bit static shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179918-HEF4517B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4517B CAD Model

Description

Product Overview: NXP HEF4517B Dual 64-bit Static Shift Register

The NXP HEF4517B is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit that functions as a dual 64-bit static shift register. Designed to cater to a wide range of digital applications, this component is part of the HEF4000 series, renowned for its robustness and versatility in various electronic systems.

Key Features

  • Dual 64-bit Shift Register: The HEF4517B contains two separate 64-bit registers, providing ample storage for serial data. This feature allows for parallel-to-serial and serial-to-parallel conversion, enhancing the flexibility of data handling within a circuit.
  • Static Operation: Unlike dynamic shift registers, the static design of the HEF4517B ensures that data remains stable as long as the power supply is maintained. This makes it ideal for applications requiring reliable data retention without the need for constant clocking.
  • Wide Operating Voltage: It operates across a wide voltage range from 3V to 15V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels and adaptable to various power supply requirements.
  • High-Speed Performance: The device is capable of fast data transfer rates, ensuring swift data processing and reduced latency in high-speed applications.
  • Multiple Modes of Operation: The HEF4517B can be used in several modes, including serial/parallel data transfer, hold (storage), and clear (reset), providing designers with a versatile tool for managing digital data.

Applications

The HEF4517B is suitable for a broad spectrum of digital applications, including but not limited to:

  • Data storage and retrieval systems
  • Digital signal processing
  • Sequential logic circuits
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The HEF4517B is manufactured with stringent quality control procedures, ensuring that it meets the industry standards for performance and longevity. This shift register is an excellent choice for designers seeking a dependable and flexible solution for their digital circuitry requirements.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess