EN
  • EN
  • DE

HEF4751VD

Part No HEF4751VD
Manufacturer NXP / Nexperia
Description Universal divider
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179959-HEF4751VD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4751VD CAD Model

Description

The NXP HEF4751VD is a versatile and highly programmable timer component, designed to cater to a wide array of applications requiring timing solutions. It is a part of NXP's HEF4000 family, which is well-known for its robustness and reliability in various electronic circuits. This integrated circuit (IC) is specifically engineered to offer precision timing, ranging from microseconds to hours, making it an ideal choice for use in industrial control systems, consumer electronics, and communication devices.

The HEF4751VD comes in a compact and durable package, capable of withstanding harsh operating conditions while maintaining its performance integrity. Its programmability is one of its key features, allowing designers to tailor its operation to the specific needs of their applications through simple external connections. This flexibility is achieved by configuring the IC with resistors and capacitors to set the desired timing intervals.

With its low power consumption, the HEF4751VD is suitable for battery-operated devices, where power efficiency is critical. The device operates over a wide voltage range, which ensures compatibility with different system designs and power supplies. Additionally, the timer includes features such as reset and oscillator disable functions, which provide further control to the user for sophisticated timing applications.

The IC's high noise immunity and stability are essential for applications that operate in electrically noisy environments. It is also designed to interface seamlessly with CMOS, NMOS, and TTL logic families, thus offering a high degree of integration flexibility for system designers.

The NXP HEF4751VD is a testament to NXP's commitment to quality and performance in the semiconductor industry. Whether you are developing timing circuits for home appliances, automotive electronics, or complex industrial systems, the HEF4751VD provides a reliable and easy-to-implement solution for all your timing requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess