EN
  • EN
  • DE
  • IT

IP4001CR-TF

Part No IP4001CR-TF
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758945-IP4001CR-TF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4001CR-TF CAD Model

Description

Introducing the NXP IP4001CR-TF Integrated Circuit

The NXP IP4001CR-TF is a cutting-edge integrated circuit designed for robust performance in a wide range of industrial and automotive applications. This high-quality product from NXP Semiconductors, a trusted leader in the semiconductor industry, ensures reliability and efficiency for your electronic designs.

Key Features of IP4001CR-TF

  • Advanced Technology: Manufactured with state-of-the-art processes, the IP4001CR-TF incorporates the latest advancements in integrated circuit design, providing a compact solution with exceptional performance.
  • High Reliability: The IP4001CR-TF is built to meet the stringent requirements of industrial and automotive environments, offering a high degree of reliability even under harsh conditions.
  • Power Management: With its power management capabilities, this IC ensures efficient operation, reducing power consumption and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Easy Integration: The IP4001CR-TF comes in a user-friendly package that simplifies the integration process into various electronic systems, making it an ideal choice for designers looking for a hassle-free implementation.
  • Compliance: Adhering to industry standards, the IP4001CR-TF meets regulatory requirements, ensuring compliance with both international and local regulations for electronic components.

Applications

The versatility of the IP4001CR-TF allows it to be used in a multitude of applications, including:

  • Automotive systems
  • Industrial control units
  • Power supply modules
  • Embedded systems
  • And many other electronic devices that require reliable power management and high-performance operation.

Product Specifications

The IP4001CR-TF is designed with precision to ensure that it meets the needs of the most demanding applications. It provides a robust solution for managing power within complex electronic systems, ensuring that all components operate within their optimal parameters.

For detailed specifications, designers and engineers are encouraged to refer to the official NXP datasheets and product guides which offer in-depth technical information necessary for integrating the IP4001CR-TF into their projects.

With the NXP IP4001CR-TF, you can expect a product that delivers not only in terms of performance but also in durability and compliance, making it a top choice for professionals seeking the best in electronic components.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7431 $60.3482
52+ $2.2511 $117.0572
80+ $2.1806 $174.4480
110+ $2.1102 $232.1220
142+ $2.0397 $289.6374
190+ $1.8295 $347.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess